Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778061-KSD794YSTU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-225AA, TO-126-3
Power - Max: 1W
Transistor Type: NPN
Frequency - Transition: 60MHz
Part Status: Obsolete(EOL)
Family Name: KSD794Y
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-126-3
Current - Collector (Ic) (Maximum): 3A
Voltage - Collector Emitter Breakdown (Maximum): 45V
Vce Saturation (Maximum) @ Ib, Ic: 2V @ 150mA, 1.5A
Current - Collector Cutoff (Maximum): 1μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 160 @ 500mA, 5V
Alternative Parts (Cross-Reference): 2SD794; BD437; 2SC3422-Y(Q); 2SC3422Y;
Introduction Date: June 07, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1,920
Bipolar (BJT) Transistor NPN 45V 3A 60MHz 1W Through Hole TO-126-3
TRANS NPN 45V 3A TO126-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 778061-KSD794YSTU | KSD794YSTU-ND | KSD794YSTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSD794YSTU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | SOT3 | TO-225AA, TO-126-3 | |
| Packing Method | Tube; Tube | Tube; Tube | |
| IC(max) | 1.00E-3 milliamps | 3000 milliamps | |
| Power Gain | 160 dB |