onsemi TRANSISTORS - Transistors (BJT) - Single - KSC2982BTF KSC2982BTF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070494-KSC2982BTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Max Vce (sat): 500mV @ 50mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 1V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070494-KSC2982BTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Max Vce (sat): 500mV @ 50mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 1V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSC2982BTF - 070494-KSC2982BTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC2982BTF
070494-KSC2982BTF
TRANSISTORS - Transistors (BJT) - Single - KSC2982BTF 070494-KSC2982BTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070494-KSC2982BTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 10V Max Vce (sat): 500mV @ 50mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 500mA, 1V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070494-KSC2982BTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 10V
Max Vce (sat): 500mV @ 50mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 500mA, 1V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - KSC2982BTF-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC2982BTF-ND
Single Bipolar Transistors KSC2982BTF-ND
Bipolar (BJT) Transistor NPN 10V 2A 150MHz 500mW Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 10V 2A 150MHz 500mW Surface Mount SOT-89-3

Buy Now Datasheet
Singapore, Singapore
10V 2A SOT-89 Bipolar Transistor
276-KSC2982BTF
10V 2A SOT-89 Bipolar Transistor 276-KSC2982BTF
TRANS NPN 10V 2A SOT-89 Product overview: KSC2982BTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 2A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 2A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2982BTF can be used for catalog matching and distributor lookup.

TRANS NPN 10V 2A SOT-89 Product overview: KSC2982BTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 2A, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 10V, 2A, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2982BTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC2982BTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC2982BTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC2982BTF
TRANS NPN 10V 2A SOT89-3

TRANS NPN 10V 2A SOT89-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 070494-KSC2982BTF KSC2982BTF-ND 276-KSC2982BTF KSC2982BTF
Product Name TRANSISTORS - Transistors (BJT) - Single - KSC2982BTF Single Bipolar Transistors 10V 2A SOT-89 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN
Package Type SOT3; SOT89; SOT-89-3 SOT89; TO-243AA
IC(max) 2000 milliamps 2000 milliamps
VCEO 10 volts 10 volts
VCBO 30 volts
Unlock Full Specs
to access all available technical data