Bipolar (BJT) Transistor NPN 30V 3A 100MHz 10W Through Hole TO-220-3
Win Source Part Number: 1378763-KSC1173YTSTU
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tube
Product Status: Obsolete
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Base Product Number: KSC1173
Mounting Type: Through Hole
HTSUS: 8541.29.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 3 A
Voltage - Collector Emitter Breakdown (Max): 30 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 500mA, 2V
Vce Saturation (Max) @ Ib, Ic: 800mV @ 200mA, 2A
Current - Collector Cutoff (Max): 1µA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 10 W
TRANS NPN 30V 3A TO220-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | KSC1173YTSTU-ND | 1378763-KSC1173YTSTU | KSC1173YTSTU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN |