Bipolar (BJT) Transistor NPN 45V 200mA 200MHz 400mW Through Hole TO-92-3
TRANS NPN 45V 0.2A TO92-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSC815YBU-ND | KSC815YBU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |