onsemi 80V 500mA 100MHz Bipolar Transistor KSP06TA

Description
Small Signal Bipolar Transistor, 0.5A, 80V, NPN, TO-92
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.5A, 80V, NPN, TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - KSP06TA - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A, 80V, NPN, TO-92

Small Signal Bipolar Transistor, 0.5A, 80V, NPN, TO-92

Supplier's Site Datasheet
 - KSP06TA - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A, 80V, NPN, TO-92

Small Signal Bipolar Transistor, 0.5A, 80V, NPN, TO-92

Supplier's Site Datasheet
Singapore, Singapore
80V 500mA 100MHz Bipolar Transistor
276-KSP06TA
80V 500mA 100MHz Bipolar Transistor 276-KSP06TA
NPN BJT Transistor, 80V, 500mA, 100MHz, TO-92 Product overview: KSP06TA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 500mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSP06TA can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 80V, 500mA, 100MHz, TO-92 Product overview: KSP06TA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 500mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSP06TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - KSP06TATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSP06TATB-ND
Single Bipolar Transistors KSP06TATB-ND
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - KSP06TACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSP06TACT-ND
Single Bipolar Transistors KSP06TACT-ND
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSP06TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSP06TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSP06TA
TRANS NPN 80V 0.5A TO92-3

TRANS NPN 80V 0.5A TO92-3

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number KSP06TA 276-KSP06TA KSP06TATB-ND KSP06TA
Product Name 80V 500mA 100MHz Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-92; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Packing Method Ammo Pack Tape Reel; Cut Tape (CT),Tape & Box (TB)
IC(max) 500 milliamps 500 milliamps
VCEO 80 volts 80 volts
Unlock Full Specs
to access all available technical data