Shenzhen Shengyu Electronics Technology Limited Datasheets for Arithmetic Logic Units (ALU)

Arithmetic logic units (ALU) perform arithmetic and logic operations on binary data inputs. In some processors, the ALU is divided into two units: an arithmetic unit (AU) and a logic unit (LU).
Arithmetic Logic Units (ALU): Learn more

Product Name Notes
4-Bit Binary Full Adder with Fast Carry
4-Bit Binary Full Adders With Fast Carry
4-Bit Magnitude Comparators
8-Bit Identity Comparators
8-Bit Identity/Magnitude Comparators (P=Q) with Enable and 20K Ohm Q-Input Pullup Resistors
9-Bit Odd/Even Parity Generator/Checker
High Speed CMOS Logic 4-Bit Binary Full Adder with Fast Carry
High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker