Bipolar (BJT) Transistor NPN - Darlington 100V 8A 1.75W Surface Mount D-Pak
NPN Darlington Transistor, 100V, 8A, DPAK, Surface Mount Product overview: KSH122TF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 8A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 100V, 8A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSH122TF can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002174-KSH122TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Darlington
Family Name: KSH122
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 4V @ 80mA, 8A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 1000 @ 4A, 4V
Maximum Power Dissipation: 1.75W
Alternative Parts (Cross-Reference): CJD122; CJD122 TR; CJD122 BK; CJD122 Lead Free;
Introduction Date: October 10, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
TRANS NPN DARL 100V 8A DPAK
Darlington Transistors NPN Sil Darl Trans
TRANS NPN DARL 100V 8A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | KSH122TFTR-ND | 276-KSH122TF | 002174-KSH122TF | KSH122TF | KSH122TF | KSH122TF |
| Product Name | Single Bipolar Transistors | SMD 100V 8A DPAK Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSH122TF | Single Bipolar Transistors | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN - Darlington | NPN - Darlington; NPN | ||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3; D-Pak | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | 8000 milliamps | ||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts | ||
| VCBO | 100 volts |