Bipolar (BJT) Transistor NPN 70V 5A 10MHz 40W Through Hole TO-220-3
Power Bipolar Transistor Product overview: KSD362R from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD362R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1067982-KSD362R
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1,200
Power - Max: 40 W
Voltage - Collector Emitter Breakdown (Max): 70 V
Current - Collector (Ic) (Max): 5 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 500mA, 5A
Current - Collector Cutoff (Max): 20µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 5A, 5V
Frequency - Transition: 10MHz
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): BD535J; KSD526Y; KSD526YTU; KSD1408OTU; BD241BTUKSD362-R;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
HTSUS: 8541.29.0095
Mfr: Fairchild Semiconductor
Other Names: 2156-KSD362R-FS,FAIF
Product Status: Obsolete
TRANS NPN 70V 5A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KSD362R-ND | 276-KSD362R | 1067982-KSD362R | KSD362R |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | ||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | |
| VCEO | 70 volts | 70 volts | ||
| VCBO | 150 volts |