Win Source Part Number: 1068151-KTC4373-O-TP
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Power - Max: 500 mW
Voltage - Collector Emitter Breakdown (Max): 120 V
Current - Collector (Ic) (Max): 800 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 100mA, 5V
Frequency - Transition: 120MHz
Package / Case: TO-243AA
Supplier Device Package: SOT-89
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Mfr: Micro Commercial Co
Product Status: Obsolete
TRANS NPN 120V 0.8A SOT89
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1068151-KTC4373-O-TP | KTC4373-O-TP |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | SOT3; SOT89 | |
| IC(max) | 800 milliamps | 800 milliamps |
| Power Gain | 80 dB | |
| Operating Frequency | 120 MHz |