onsemi Single Bipolar Transistors KSC2690AYS

Description
Bipolar (BJT) Transistor NPN 160V 1.2A 155MHz 1.2W Through Hole TO-126-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 160V 1.2A 155MHz 1.2W Through Hole TO-126-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSC2690AYSFS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC2690AYSFS-ND
Single Bipolar Transistors KSC2690AYSFS-ND
Bipolar (BJT) Transistor NPN 160V 1.2A 155MHz 1.2W Through Hole TO-126-3

Bipolar (BJT) Transistor NPN 160V 1.2A 155MHz 1.2W Through Hole TO-126-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC2690AYS - 1050924-KSC2690AYS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC2690AYS
1050924-KSC2690AYS
TRANSISTORS - Transistors (BJT) - Single - KSC2690AYS 1050924-KSC2690AYS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050924-KSC2690AYS Packaging: Bulk Mounting: Through Hole Frequency - Transition: 155MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126-3 Maximum Current Collector: 1.2A VCEO Maximum Collector-Emitter Breakdown Voltage: 160V Max Vce (sat): 700mV @ 200mA, 1A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 35 @ 5mA, 5V Maximum Power Dissipation: 1.2W Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050924-KSC2690AYS
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 155MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126-3
Maximum Current Collector: 1.2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 700mV @ 200mA, 1A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 35 @ 5mA, 5V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-KSC2690AYS
Bipolar Transistor 2087-KSC2690AYS
Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: KSC2690AYS from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC2690AYS can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: KSC2690AYS from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC2690AYS can be used for catalog matching and distributor lookup.

Supplier's Site
Bipolar Transistors - 9034305P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
9034305P
Bipolar Transistors 9034305P
Transistor NPN 160V 1.2A Audio Amp TO126

Transistor NPN 160V 1.2A Audio Amp TO126

Supplier's Site
Bipolar Transistors - 9034305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
9034305
Bipolar Transistors 9034305
Transistor NPN 160V 1.2A Audio Amp TO126

Transistor NPN 160V 1.2A Audio Amp TO126

Supplier's Site
Bipolar Transistors - 1663239 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1663239
Bipolar Transistors 1663239
Transistor NPN 160V 1.2A Audio Amp TO126

Transistor NPN 160V 1.2A Audio Amp TO126

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC2690AYS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC2690AYS
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC2690AYS
TRANS NPN 160V 1.2A TO126-3

TRANS NPN 160V 1.2A TO126-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
KSC2690AYS
Bipolar Transistors - BJT KSC2690AYS
Bipolar Transistors - BJT NPN Epitaxial Sil

Bipolar Transistors - BJT NPN Epitaxial Sil

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSC2690AYSFS-ND 1050924-KSC2690AYS 2087-KSC2690AYS 9034305P 9034305 KSC2690AYS KSC2690AYS
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSC2690AYS Bipolar Transistor Bipolar Transistors Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN; NPN NPN NPN NPN
Package Type TO-225AA, TO-126-3 SOT3; TO-126-3 Bulk TO-126 To-126
Packing Method Bulk Bulk; Bulk
IC(max) 1200 milliamps 1200 milliamps
Unlock Full Specs
to access all available technical data