onsemi Single Bipolar Transistors KSC5504DTM

Description
Bipolar (BJT) Transistor NPN 600V 4A 11MHz 75W Surface Mount TO-252AA
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 600V 4A 11MHz 75W Surface Mount TO-252AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSC5504DTM-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC5504DTM-ND
Single Bipolar Transistors KSC5504DTM-ND
Bipolar (BJT) Transistor NPN 600V 4A 11MHz 75W Surface Mount TO-252AA

Bipolar (BJT) Transistor NPN 600V 4A 11MHz 75W Surface Mount TO-252AA

Buy Now Datasheet
Singapore, Singapore
600V 4A Bipolar Transistor
276-KSC5504DTM
600V 4A Bipolar Transistor 276-KSC5504DTM
NPN BJT 600V 4A D2PAK Transistor Product overview: KSC5504DTM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 600V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC5504DTM can be used for catalog matching and distributor lookup.

NPN BJT 600V 4A D2PAK Transistor Product overview: KSC5504DTM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 600V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC5504DTM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC5504DTM - 070505-KSC5504DTM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC5504DTM
070505-KSC5504DTM
TRANSISTORS - Transistors (BJT) - Single - KSC5504DTM 070505-KSC5504DTM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070505-KSC5504DTM Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 11MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-252AA Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Max Vce (sat): 1.5V @ 400mA, 2A Collector Cut-off Current(Max): 100μA Typical Gain (hFE) (Min): 4 @ 2A, 1V Maximum Power Dissipation: 75W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070505-KSC5504DTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 11MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-252AA
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Max Vce (sat): 1.5V @ 400mA, 2A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 4 @ 2A, 1V
Maximum Power Dissipation: 75W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC5504DTM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC5504DTM
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC5504DTM
TRANS NPN 600V 4A TO252AA

TRANS NPN 600V 4A TO252AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number KSC5504DTM-ND 276-KSC5504DTM 070505-KSC5504DTM KSC5504DTM
Product Name Single Bipolar Transistors 600V 4A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSC5504DTM Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252AA
IC(max) 4000 milliamps 4000 milliamps
VCEO 600 volts 600 volts
VCBO 1200 volts
Unlock Full Specs
to access all available technical data