onsemi TRANSISTORS - Transistors (BJT) - Single - KSD471AGTA KSD471AGTA

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050984-KSD471AGTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 130MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 1V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050984-KSD471AGTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 130MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 1V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSD471AGTA - 1050984-KSD471AGTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSD471AGTA
1050984-KSD471AGTA
TRANSISTORS - Transistors (BJT) - Single - KSD471AGTA 1050984-KSD471AGTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050984-KSD471AGTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 130MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 1V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050984-KSD471AGTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 1V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Single Bipolar Transistors - KSD471AGTATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSD471AGTATB-ND
Single Bipolar Transistors KSD471AGTATB-ND
Bipolar (BJT) Transistor NPN 30V 1A 130MHz 800mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 30V 1A 130MHz 800mW Through Hole TO-92-3

Buy Now Datasheet
 - KSD471AGTA - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
 - KSD471AGTA - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
Singapore, Singapore
Bipolar Transistor
2087-KSD471AGTA
Bipolar Transistor 2087-KSD471AGTA
Bipolar Transistors - BJT NPN Epitaxial Transistor Product overview: KSD471AGTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSD471AGTA can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Epitaxial Transistor Product overview: KSD471AGTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSD471AGTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - BJT NPN Epitaxial Transistor - 598-KSD471AGTA - Utmel Electronic Limited
Hong Kong, China
Bipolar Transistors - BJT NPN Epitaxial Transistor
598-KSD471AGTA
Bipolar Transistors - BJT NPN Epitaxial Transistor 598-KSD471AGTA
Bipolar Transistors - BJT NPN Epitaxial Transistor

Bipolar Transistors - BJT NPN Epitaxial Transistor

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSD471AGTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSD471AGTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSD471AGTA
TRANS NPN 30V 1A TO92-3

TRANS NPN 30V 1A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1050984-KSD471AGTA KSD471AGTATB-ND KSD471AGTA 2087-KSD471AGTA 598-KSD471AGTA KSD471AGTA
Product Name TRANSISTORS - Transistors (BJT) - Single - KSD471AGTA Single Bipolar Transistors Bipolar Transistor Bipolar Transistors - BJT NPN Epitaxial Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN NPN NPN; NPN
Package Type TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; TO-92-3 LF Ammo Pack
Packing Method Ammo Pack Ammo Pack Tape Reel; Tape & Box (TB) Tape Reel; Tape & Box (TB)
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
fT 130 MHz
Unlock Full Specs
to access all available technical data