onsemi Single Bipolar Transistors KSC4010RTU

Description
Bipolar (BJT) Transistor NPN 120V 6A 30MHz 60W Through Hole TO-3PN
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 120V 6A 30MHz 60W Through Hole TO-3PN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSC4010RTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC4010RTU-ND
Single Bipolar Transistors KSC4010RTU-ND
Bipolar (BJT) Transistor NPN 120V 6A 30MHz 60W Through Hole TO-3PN

Bipolar (BJT) Transistor NPN 120V 6A 30MHz 60W Through Hole TO-3PN

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC4010RTU - 778046-KSC4010RTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC4010RTU
778046-KSC4010RTU
TRANSISTORS - Transistors (BJT) - Single - KSC4010RTU 778046-KSC4010RTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 778046-KSC4010RTU Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 150°C (TJ) Package: TO-3P-3, SC-65-3 Power - Max: 60W Transistor Type: NPN Frequency - Transition: 30MHz Part Status: Obsolete(EOL) Family Name: KSC4010R Categories: Discrete Semiconductor Products Manufacturer Package: TO-3P-3, SC-65-3 Current - Collector (Ic) (Maximum): 6A Voltage - Collector Emitter Breakdown (Maximum): 120V Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 500mA, 5A Current - Collector Cutoff (Maximum): 10μA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 55 @ 1A, 5V Alternative Parts (Cross-Reference): 2SC4689-R(F); 2SC4689O; 2SC4689; 2SC4689-O(F); Introduction Date: November 15, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778046-KSC4010RTU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-3P-3, SC-65-3
Power - Max: 60W
Transistor Type: NPN
Frequency - Transition: 30MHz
Part Status: Obsolete(EOL)
Family Name: KSC4010R
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3P-3, SC-65-3
Current - Collector (Ic) (Maximum): 6A
Voltage - Collector Emitter Breakdown (Maximum): 120V
Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 500mA, 5A
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 55 @ 1A, 5V
Alternative Parts (Cross-Reference): 2SC4689-R(F); 2SC4689O; 2SC4689; 2SC4689-O(F);
Introduction Date: November 15, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC4010RTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC4010RTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC4010RTU
TRANS NPN 120V 6A TO3PN

TRANS NPN 120V 6A TO3PN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSC4010RTU-ND 778046-KSC4010RTU KSC4010RTU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSC4010RTU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3
Packing Method Tube; Tube Tube; Tube
IC(max) 0.0100 milliamps 6000 milliamps
Power Gain 55 dB
Unlock Full Specs
to access all available technical data

Similar Products

Small Signal Transistors & Diodes - Bipolar Transistor - General Purpose Transistor - BC848BW - BC848BW - Infineon Technologies AG
Specs
Polarity NPN (Single); NPN
Package Type SOT323; SOT323
Packing Method Tape Reel; TAPE & REEL
View Details
Bipolar Transistors - 1690598 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Bipolar Transistor Arrays - BC846S/ZLH-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers