onsemi Single Bipolar Transistors KSC2690AOS

Description
Bipolar (BJT) Transistor NPN 160V 1.2A 155MHz 1.2W Through Hole TO-126-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 160V 1.2A 155MHz 1.2W Through Hole TO-126-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSC2690AOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC2690AOS-ND
Single Bipolar Transistors KSC2690AOS-ND
Bipolar (BJT) Transistor NPN 160V 1.2A 155MHz 1.2W Through Hole TO-126-3

Bipolar (BJT) Transistor NPN 160V 1.2A 155MHz 1.2W Through Hole TO-126-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC2690AOS - 876433-KSC2690AOS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC2690AOS
876433-KSC2690AOS
TRANSISTORS - Transistors (BJT) - Single - KSC2690AOS 876433-KSC2690AOS
Manufacturer: ON Semiconductor Win Source Part Number: 876433-KSC2690AOS Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 160 V 1.2 A 155MHz 1.2 W Through Hole TO-126-3 Package: Bulk Package: TO-225AA, TO-126-3 Mounting: Through Hole Part Status: Obsolete Family Name: KSC2690 Categories: Discrete Semiconductor Products Case / Package: TO-126-3 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 876433-KSC2690AOS
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 160 V 1.2 A 155MHz 1.2 W Through Hole TO-126-3
Package: Bulk
Package: TO-225AA, TO-126-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: KSC2690
Categories: Discrete Semiconductor Products
Case / Package: TO-126-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075

Buy Now Datasheet
Singapore, Singapore
160V 1.2A Bipolar Transistor
276-KSC2690AOS
160V 1.2A Bipolar Transistor 276-KSC2690AOS
TRANS NPN 160V 1.2A TO-126 Product overview: KSC2690AOS from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2690AOS can be used for catalog matching and distributor lookup.

TRANS NPN 160V 1.2A TO-126 Product overview: KSC2690AOS from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 160V, 1.2A. Search-friendly keywords include transistor, BJT, switching, amplification, 160V, 1.2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2690AOS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC2690AOS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC2690AOS
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC2690AOS
TRANS NPN 160V 1.2A TO126-3

TRANS NPN 160V 1.2A TO126-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSC2690AOS-ND 876433-KSC2690AOS 276-KSC2690AOS KSC2690AOS
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSC2690AOS 160V 1.2A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-225AA, TO-126-3 SOT3; TO-126-3
IC(max) 1200 milliamps 1200 milliamps
VCEO 160 volts 160 volts
VCBO 160 volts
Unlock Full Specs
to access all available technical data