Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1051032-KSH44H11TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 40 @ 4A, 1V
Maximum Power Dissipation: 1.75W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
NPN BJT 80V 8A 50MHz TO-252 Surface Mount Transistor Product overview: KSH44H11TM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 80V, 8A, 50MHz, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 80V, 8A, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSH44H11TM can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 80V 8A 50MHz 1.75W Surface Mount D-Pak
TRANS NPN 80V 8A DPAK
Bipolar Transistors - BJT NPN Epitaxial Sil
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1051032-KSH44H11TM | 276-KSH44H11TM | KSH44H11TMTR-ND | KSH44H11TM | KSH44H11TM |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSH44H11TM | SMD 80V 8A 50MHz Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN; NPN | NPN | NPN | ||
| Package Type | SOT3; D-Pak | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | |||
| IC(max) | 8000 milliamps | 8000 milliamps | |||
| VCEO | 80 volts | 80 volts | |||
| VCBO | 80 volts |