onsemi 80V 10A 40MHz TO-220 Bipolar Transistor KSE45H11

Description
PNP BJT Transistor, 80V, 10A, 40MHz, TO-220 Product overview: KSE45H11 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A, 40MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, 40MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSE45H11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, 80V, 10A, 40MHz, TO-220 Product overview: KSE45H11 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A, 40MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, 40MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSE45H11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 10A 40MHz TO-220 Bipolar Transistor
276-KSE45H11
80V 10A 40MHz TO-220 Bipolar Transistor 276-KSE45H11
PNP BJT Transistor, 80V, 10A, 40MHz, TO-220 Product overview: KSE45H11 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A, 40MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, 40MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSE45H11 can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 80V, 10A, 40MHz, TO-220 Product overview: KSE45H11 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A, 40MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, 40MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSE45H11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSE45H11 - 136284-KSE45H11 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSE45H11
136284-KSE45H11
TRANSISTORS - Transistors (BJT) - Single - KSE45H11 136284-KSE45H11
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 136284-KSE45H11 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 40MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 1V @ 400mA, 8A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 60 @ 2A, 1V Maximum Power Dissipation: 1.67W Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1,200

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 136284-KSE45H11
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 40MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 60 @ 2A, 1V
Maximum Power Dissipation: 1.67W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1,200

Buy Now Datasheet
Single Bipolar Transistors - KSE45H11OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSE45H11OS-ND
Single Bipolar Transistors KSE45H11OS-ND
Bipolar (BJT) Transistor PNP 80V 10A 40MHz 1.67W Through Hole TO-220-3

Bipolar (BJT) Transistor PNP 80V 10A 40MHz 1.67W Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
KSE45H11
Bipolar Transistors - BJT KSE45H11
Bipolar Transistors - BJT PNP Epitaxial Sil

Bipolar Transistors - BJT PNP Epitaxial Sil

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSE45H11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSE45H11
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSE45H11
TRANS PNP 80V 10A TO220-3

TRANS PNP 80V 10A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-KSE45H11 136284-KSE45H11 KSE45H11OS-ND KSE45H11 KSE45H11
Product Name 80V 10A 40MHz TO-220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSE45H11 Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
IC(max) 10000 milliamps 10000 milliamps
VCEO 60 volts 80 volts
VCBO -80 volts
fT 40 MHz
Unlock Full Specs
to access all available technical data