Bipolar (BJT) Transistor NPN 120V 1.2A 155MHz 1.2W Through Hole TO-126-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778041-KSC2690YSTU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-225AA, TO-126-3
Power - Max: 1.2W
Transistor Type: NPN
Frequency - Transition: 155MHz
Part Status: Obsolete(EOL)
Family Name: KSC2690Y
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-126-3
Current - Collector (Ic) (Maximum): 1.2A
Voltage - Collector Emitter Breakdown (Maximum): 120V
Vce Saturation (Maximum) @ Ib, Ic: 700mV @ 200mA, 1A
Current - Collector Cutoff (Maximum): 1μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 160 @ 300mA, 5V
Alternative Parts (Cross-Reference): 2SC1220-R; 2SC1220-P; 2SC1220; 2SC1220-Q;
Introduction Date: November 14, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 60
TRANS NPN 120V 1.2A TO126-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KSC2690YSTU-ND | 778041-KSC2690YSTU | KSC2690YSTU |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSC2690YSTU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-225AA, TO-126-3 | SOT3 | |
| Packing Method | Tube; Tube | Tube; Tube | |
| IC(max) | 1.00E-3 milliamps | 1200 milliamps | |
| Power Gain | 160 dB |