Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 205878-KSD560RTSTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 3mA, 3A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 2000 @ 3A, 2V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Bipolar (BJT) Transistor NPN - Darlington 100V 5A 1.5W Through Hole TO-220-3
Darlington Transistors NPN Epitaxial Sil Darl; Short Leads Product overview: KSD560RTSTU from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-KSD560RTSTU can be used for catalog matching and distributor lookup.
TRANS NPN DARL 100V 5A TO220-3
Darlington Transistors NPN Epitaxial Sil Darl; Short Leads
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Bipolar RF Transistors | Darlington Transistors |
| Product Number | 205878-KSD560RTSTU | KSD560RTSTU-ND | 2088-KSD560RTSTU | KSD560RTSTU | KSD560RTSTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSD560RTSTU | Single Bipolar Transistors | MOSFET Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Darlington Transistors |
| Polarity | NPN; NPN - Darlington | NPN |