Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778069-KSE802STU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-225AA, TO-126-3
Power - Max: 40W
Transistor Type: NPN - Darlington
Part Status: Obsolete(EOL)
Family Name: KSE802
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-126-3
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 30mA, 1.5A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 1.5A, 3V
Alternative Parts (Cross-Reference): MJE802; MJE803; 2SD2130; 2SD1693L;
Introduction Date: June 08, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1,920
Bipolar (BJT) Transistor NPN - Darlington 80V 4A 40W Through Hole TO-126-3
TRANS NPN DARL 80V 4A TO126-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Darlington Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 778069-KSE802STU | KSE802STU-ND | KSE802STU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSE802STU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| IC(max) | 0.1000 milliamps | 4000 milliamps | |
| TJ | 150 C (302 F) |