Bipolar (BJT) Transistor PNP 80V 500mA 50MHz 350mW Surface Mount SOT-23-3
Small Signal Bipolar Transistor, 0.5A, 80V, PNP
PNP BJT Transistor, SOT-23, 80V, 500mA, 50MHz, SM Product overview: KST56MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500mA, 50MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 500mA, 50MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST56MTF can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002215-KST56MTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 50 @ 100mA, 1V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
TRANS PNP 80V 0.5A SOT23-3
Bipolar Transistors - BJT PNP Si Transistor Epitaxial
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KST56MTFTR-ND | KST56MTF | 276-KST56MTF | 002215-KST56MTF | KST56MTF | 598-KST56MTF |
| Product Name | Single Bipolar Transistors | 80V 500mA 50MHz SOT-23 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KST56MTF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT PNP Si Transistor Epitaxial | |
| Polarity | PNP | PNP | PNP | PNP; PNP | PNP; PNP | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SOT3; SOT23; SOT-23-3 | |||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts | |||
| VCBO | -80 volts |