onsemi Single Bipolar Transistors KSC3265OMTF

Description
Bipolar (BJT) Transistor NPN 25V 800mA 120MHz 200mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 25V 800mA 120MHz 200mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSC3265OMTF-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC3265OMTF-ND
Single Bipolar Transistors KSC3265OMTF-ND
Bipolar (BJT) Transistor NPN 25V 800mA 120MHz 200mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 25V 800mA 120MHz 200mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC3265OMTF - 040958-KSC3265OMTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC3265OMTF
040958-KSC3265OMTF
TRANSISTORS - Transistors (BJT) - Single - KSC3265OMTF 040958-KSC3265OMTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040958-KSC3265OMTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 800mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 400mV @ 20mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 100mA, 1V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040958-KSC3265OMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 400mV @ 20mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 100mA, 1V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
25V 0.8A SOT23 Bipolar Transistor
276-KSC3265OMTF
25V 0.8A SOT23 Bipolar Transistor 276-KSC3265OMTF
TRANS NPN 25V 0.8A SOT23-3 Product overview: KSC3265OMTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.8A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.8A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC3265OMTF can be used for catalog matching and distributor lookup.

TRANS NPN 25V 0.8A SOT23-3 Product overview: KSC3265OMTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.8A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.8A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC3265OMTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - KSC3265OMTF - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.8A I(C), 25V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.8A I(C), 25V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC3265OMTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC3265OMTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC3265OMTF
TRANS NPN 25V 0.8A SOT23-3

TRANS NPN 25V 0.8A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSC3265OMTF-ND 040958-KSC3265OMTF 276-KSC3265OMTF KSC3265OMTF KSC3265OMTF
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSC3265OMTF 25V 0.8A SOT23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Bulk SOT23; SOT-23-3
Packing Method Bulk Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data