onsemi TRANSISTORS - Transistors (BJT) - Single - KSD1589YTU KSD1589YTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070515-KSD1589YTU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.5V @ 3mA, 3A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 5000 @ 3A, 2V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070515-KSD1589YTU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.5V @ 3mA, 3A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 5000 @ 3A, 2V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSD1589YTU - 070515-KSD1589YTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSD1589YTU
070515-KSD1589YTU
TRANSISTORS - Transistors (BJT) - Single - KSD1589YTU 070515-KSD1589YTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070515-KSD1589YTU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220F Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 1.5V @ 3mA, 3A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 5000 @ 3A, 2V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070515-KSD1589YTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 3mA, 3A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 5000 @ 3A, 2V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - KSD1589YTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSD1589YTU-ND
Single Bipolar Transistors KSD1589YTU-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 5A 1.5W Through Hole TO-220F-3

Bipolar (BJT) Transistor NPN - Darlington 100V 5A 1.5W Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
100V 5A Bipolar Transistor
276-KSD1589YTU
100V 5A Bipolar Transistor 276-KSD1589YTU
TRANS NPN DARL 100V 5A TO-220F Product overview: KSD1589YTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD1589YTU can be used for catalog matching and distributor lookup.

TRANS NPN DARL 100V 5A TO-220F Product overview: KSD1589YTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD1589YTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSD1589YTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSD1589YTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSD1589YTU
TRANS NPN DARL 100V 5A TO220F-3

TRANS NPN DARL 100V 5A TO220F-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 070515-KSD1589YTU KSD1589YTU-ND 276-KSD1589YTU KSD1589YTU
Product Name TRANSISTORS - Transistors (BJT) - Single - KSD1589YTU Single Bipolar Transistors 100V 5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN - Darlington NPN NPN
Package Type TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack
IC(max) 5000 milliamps 5000 milliamps
VCEO 100 volts 100 volts
Unlock Full Specs
to access all available technical data