onsemi TRANSISTORS - Transistors (BJT) - Single - KSC2331YTA KSC2331YTA

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070486-KSC2331YTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 50mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070486-KSC2331YTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 50mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSC2331YTA - 070486-KSC2331YTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC2331YTA
070486-KSC2331YTA
TRANSISTORS - Transistors (BJT) - Single - KSC2331YTA 070486-KSC2331YTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070486-KSC2331YTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 700mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 50mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070486-KSC2331YTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 50mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
 - KSC2331YTA - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
Singapore, Singapore
60V 700mA 50MHz Bipolar Transistor
276-KSC2331YTA
60V 700mA 50MHz Bipolar Transistor 276-KSC2331YTA
NPN BJT Transistor, 60V, 700mA, 50MHz, TO-226-3 Product overview: KSC2331YTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 700mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 700mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2331YTA can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 60V, 700mA, 50MHz, TO-226-3 Product overview: KSC2331YTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 700mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 700mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2331YTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - KSC2331YTATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC2331YTATB-ND
Single Bipolar Transistors KSC2331YTATB-ND
Bipolar (BJT) Transistor NPN 60V 700mA 50MHz 1W Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 60V 700mA 50MHz 1W Through Hole TO-92-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC2331YTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC2331YTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC2331YTA
TRANS NPN 60V 0.7A TO92-3

TRANS NPN 60V 0.7A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 070486-KSC2331YTA KSC2331YTA 276-KSC2331YTA KSC2331YTATB-ND KSC2331YTA
Product Name TRANSISTORS - Transistors (BJT) - Single - KSC2331YTA 60V 700mA 50MHz Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN NPN
Package Type TO-92; SOT3; TO-92-3 TO-92; TO-92-3 LF TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads
Packing Method Ammo Pack Tape Reel; Cut Tape (CT),Tape & Box (TB)
IC(max) 700 milliamps 700 milliamps
VCEO 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 1 A NPN medium power transistors - BC56-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Bipolar Transistors - 216345 - RS Components, Ltd.
Specs
Polarity PNP
Package Type TO-252 (DPAK); TO-252
View Details