Bipolar (BJT) Transistor NPN - Darlington 100V 5A 1.5W Through Hole TO-220-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050987-KSD560RTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Family Name: KSD560
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.5V @ 3mA, 3A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 2000 @ 3A, 2V
Maximum Power Dissipation: 1.5W
Alternative Parts (Cross-Reference): TIP122; 2SD2079,Q(M; 2SD1336;
Introduction Date: November 14, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
TRANS NPN DARL 100V 5A TO220-3
TRANS NPN DARL 100V 5A TO-220
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | KSD560RTU-ND | 1050987-KSD560RTU | KSD560RTU | 598-KSD560RTU |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSD560RTU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN DARL 100V 5A TO-220 |
| Polarity | NPN | NPN; NPN - Darlington | NPN; NPN | |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220-3 | ||
| Packing Method | Tube; Tube |