Bipolar (BJT) Transistor NPN 50V 150mA 80MHz 400mW Through Hole TO-92-3
TRANS NPN 50V 0.15A TO92-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSC1815GRBU-ND | KSC1815GRBU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |