PNP Epitaxial Silicon Transistor
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002172-KSE350STU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 30 @ 50mA, 10V
Maximum Power Dissipation: 20W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,920
PNP Epitaxial Silicon Transistor, 1920-TUBE Product overview: KSE350STU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSE350STU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 300V 500mA 20W Through Hole TO-126-3
TRANS PNP 300V 0.5A TO126-3
Bipolar Transistors - BJT PNP Epitaxial Sil
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KSE350STU | 002172-KSE350STU | 276-KSE350STU | KSE350STUFS-ND | KSE350STU | KSE350STU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSE350STU | Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | PNP | PNP; PNP | PNP | PNP | ||
| Package Type | TO-126-3 | SOT3; TO-126-3 | TO-225AA, TO-126-3 | |||
| Packing Method | Tube; Tube | Tube; Tube | ||||
| IC(max) | 500 milliamps | 500 milliamps |