Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 138526-KSD471ACYBU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 1V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 10k pcs
Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: KSD471ACYBU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSD471ACYBU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 30V 1A 130MHz 800mW Through Hole TO-92-3
NPN Epitaxial Silicon Transistor
NPN Epitaxial Silicon Transistor
Bipolar Transistors - BJT NPN Epitaxial Sil
TRANS NPN 30V 1A TO-92
TRANS NPN 30V 1A TO92-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 138526-KSD471ACYBU | 2087-KSD471ACYBU | KSD471ACYBU-ND | KSD471ACYBU | KSD471ACYBU | 598-KSD471ACYBU | KSD471ACYBU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSD471ACYBU | Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | TRANS NPN 30V 1A TO-92 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | ||
| Package Type | TO-92; SOT3; TO-92-3 | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-92-3 | |||
| Packing Method | Bulk | Bulk; Bulk | Bulk; Bulk | ||||
| IC(max) | 1000 milliamps | 1000 milliamps |