onsemi Bipolar Transistor KSD794AYSTU

Description
Bipolar Transistors - BJT NPN Si Transistor Epitaxial Product overview: KSD794AYSTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSD794AYSTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Bipolar Transistors - BJT NPN Si Transistor Epitaxial Product overview: KSD794AYSTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSD794AYSTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
2087-KSD794AYSTU
Bipolar Transistor 2087-KSD794AYSTU
Bipolar Transistors - BJT NPN Si Transistor Epitaxial Product overview: KSD794AYSTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSD794AYSTU can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Si Transistor Epitaxial Product overview: KSD794AYSTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSD794AYSTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - KSD794AYSTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSD794AYSTU-ND
Single Bipolar Transistors KSD794AYSTU-ND
Bipolar (BJT) Transistor NPN 60V 3A 60MHz 1W Through Hole TO-126-3

Bipolar (BJT) Transistor NPN 60V 3A 60MHz 1W Through Hole TO-126-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSD794AYSTU - 070525-KSD794AYSTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSD794AYSTU
070525-KSD794AYSTU
TRANSISTORS - Transistors (BJT) - Single - KSD794AYSTU 070525-KSD794AYSTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070525-KSD794AYSTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 60MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-126-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 2V @ 150mA, 1.5A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 160 @ 500mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070525-KSD794AYSTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 60MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 2V @ 150mA, 1.5A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 160 @ 500mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSD794AYSTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSD794AYSTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSD794AYSTU
TRANS NPN 60V 3A TO126-3

TRANS NPN 60V 3A TO126-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
KSD794AYSTU
Bipolar Transistors - BJT KSD794AYSTU
Bipolar Transistors - BJT NPN Si Transistor Epitaxial

Bipolar Transistors - BJT NPN Si Transistor Epitaxial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2087-KSD794AYSTU KSD794AYSTU-ND 070525-KSD794AYSTU KSD794AYSTU KSD794AYSTU
Product Name Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSD794AYSTU Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN; NPN
Package Type Tube TO-225AA, TO-126-3 SOT3; TO-126-3
Packing Method Tube Tube; Tube
IC(max) 3000 milliamps 3000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistor - BC846BM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 65 volts
View Details
8 suppliers
Bipolar Transistors - 1219956 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details