Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002205-KST2222AMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Bipolar (BJT) Transistor NPN 40V 600mA 300MHz 350mW Surface Mount SOT-23-3
NPN BJT Transistor, 40V, 600mA, 300MHz, SOT-23, SM Product overview: KST2222AMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 600mA, 300MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 600mA, 300MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST2222AMTF can be used for catalog matching and distributor lookup.
TRANS NPN 40V 0.6A SOT23-3
TRANS NPN 40V 0.6A SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 002205-KST2222AMTF | KST2222AMTFTR-ND | 276-KST2222AMTF | KST2222AMTF | KST2222AMTF |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KST2222AMTF | Single Bipolar Transistors | 40V 600mA 300MHz SOT-23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | |
| Package Type | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | ||
| VCEO | 40 volts | 40 volts | 40 volts | ||
| VCBO | 75 volts |