onsemi TRANSISTORS - Transistors (BJT) - Single - MBT35200MT2G MBT35200MT2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074340-MBT35200MT2G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSOP Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Max Vce (sat): 310mV @ 20mA, 2A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 1.5A, 1.5V Maximum Power Dissipation: 625mW
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074340-MBT35200MT2G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSOP Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Max Vce (sat): 310mV @ 20mA, 2A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 1.5A, 1.5V Maximum Power Dissipation: 625mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MBT35200MT2G - 074340-MBT35200MT2G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MBT35200MT2G
074340-MBT35200MT2G
TRANSISTORS - Transistors (BJT) - Single - MBT35200MT2G 074340-MBT35200MT2G
Manufacturer: ON Semiconductor Win Source Part Number: 074340-MBT35200MT2G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Case / Package: 6-TSOP Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 35V Max Vce (sat): 310mV @ 20mA, 2A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 1.5A, 1.5V Maximum Power Dissipation: 625mW

Manufacturer: ON Semiconductor
Win Source Part Number: 074340-MBT35200MT2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSOP
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 35V
Max Vce (sat): 310mV @ 20mA, 2A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 1.5A, 1.5V
Maximum Power Dissipation: 625mW

Buy Now
Singapore, Singapore
35V 2A Bipolar Transistor
276-MBT35200MT2G
35V 2A Bipolar Transistor 276-MBT35200MT2G
TRANS PNP 35V 2A 6TSOP Product overview: MBT35200MT2G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MBT35200MT2G can be used for catalog matching and distributor lookup.

TRANS PNP 35V 2A 6TSOP Product overview: MBT35200MT2G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MBT35200MT2G can be used for catalog matching and distributor lookup.

Supplier's Site
Trans GP BJT PNP 35V 2A 6-Pin TSOP T/R - 598-MBT35200MT2G - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT PNP 35V 2A 6-Pin TSOP T/R
598-MBT35200MT2G
Trans GP BJT PNP 35V 2A 6-Pin TSOP T/R 598-MBT35200MT2G
Trans GP BJT PNP 35V 2A 6-Pin TSOP T/R

Trans GP BJT PNP 35V 2A 6-Pin TSOP T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MBT35200MT2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MBT35200MT2G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MBT35200MT2G
TRANS PNP 35V 2A 6TSOP

TRANS PNP 35V 2A 6TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 074340-MBT35200MT2G 276-MBT35200MT2G 598-MBT35200MT2G MBT35200MT2G
Product Name TRANSISTORS - Transistors (BJT) - Single - MBT35200MT2G 35V 2A Bipolar Transistor Trans GP BJT PNP 35V 2A 6-Pin TSOP T/R Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP
Package Type SOT3; 6-TSOP Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data