Bipolar Transistors - BJT NPN Sil Planar Sil Product overview: KSC5603DTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC5603DTU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070507-KSC5603DTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 5MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 800V
Max Vce (sat): 2.5V @ 200μA, 1A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 20 @ 400mA, 3V
Maximum Power Dissipation: 100W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Bipolar (BJT) Transistor NPN 800V 3A 5MHz 100W Through Hole TO-220-3
TRANS NPN 800V 3A TO220-3
TRANS NPN 800V 3A TO220-3
TRANSISTOR, NPN, 800V, 3A, TO-220-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:800V; Transition Frequency ft:5MHz; Power Dissipation Pd:100W; DC Collector Current:3A; DC Current Gain hFE:20hFE; Transistor Case RoHS Compliant: Yes
Bipolar Transistors - BJT NPN Sil Planar Sil
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2087-KSC5603DTU | 070507-KSC5603DTU | KSC5603DTU-ND | KSC5603DTU | KSC5603DTU | 46AC0932 | KSC5603DTU |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSC5603DTU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Transistor, Npn, 800V, 3A, To-220-3; Transistor Polarity Onsemi | Bipolar Transistors - BJT |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | NPN | ||
| Package Type | Tube | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-3; TO-220 | ||
| Packing Method | Tube | Tube; Tube | |||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||
| fT | 5 MHz |