Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040959-KSP13TF
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 125MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 10000 @ 100mA, 5V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 625mW Through Hole TO-92-3
TRANS NPN DARL 30V 0.5A TO-92 Product overview: KSP13TF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSP13TF can be used for catalog matching and distributor lookup.
TRANS NPN DARL 30V 0.5A TO92-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 040959-KSP13TF | KSP13TF-ND | 276-KSP13TF | KSP13TF |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSP13TF | Single Bipolar Transistors | 30V 0.5A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN - Darlington | NPN | NPN | |
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| IC(max) | 500 milliamps | 500 milliamps | ||
| VCEO | 30 volts | 30 volts |