Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: KSC2383OTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC2383OTA can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018225-KSC2383OTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 1.5V @ 50mA, 500mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 100 @ 200mA, 5V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
NPN Epitaxial Silicon Transistor
NPN Epitaxial Silicon Transistor
onsemi KSC2383OTA Digital Transistor
onsemi KSC2383OTA Digital Transistor
onsemi KSC2383OTA Digital Transistor
Bipolar (BJT) Transistor NPN 160V 1A 100MHz 900mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 160V 1A 100MHz 900mW Through Hole TO-92-3
TRANS NPN 160V 1A TO92-3
Bipolar Transistors - BJT NPN Epitaxial Sil
TRANS NPN 160V 1A TO92-3
KSC2383 Series NPN 900 mW Through Hole Epitaxial Silicon Transistor - TO-92L
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 2087-KSC2383OTA | 018225-KSC2383OTA | KSC2383OTA | 1868664P | 1868664 | KSC2383OTATB-ND | KSC2383OTA | KSC2383OTA | KSC2383OTA | 598-KSC2383OTA |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSC2383OTA | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | KSC2383 Series NPN 900 mW Through Hole Epitaxial Silicon Transistor - TO-92L | |
| Polarity | NPN | NPN; NPN | NPN | NPN | NPN | NPN; NPN | NPN; NPN | |||
| Package Type | Ammo Pack | TO-92; SOT3; TO-92-3 | TO-92; TO-92-3 LF | TO-92; TO-92 | TO-92; To-92 | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads) | TO-92; TO-92-3 | ||
| Packing Method | Ammo Pack | Ammo Pack | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | |||||||
| fT | 100 MHz |