PNP BJT Transistor, 80V, 10A, 40MHz, TO-220 Product overview: KSE45H11TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A, 40MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, 40MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSE45H11TU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070533-KSE45H11TU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 40MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 60 @ 2A, 1V
Maximum Power Dissipation: 1.67W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Bipolar (BJT) Transistor PNP 80V 10A 40MHz 1.67W Through Hole TO-220-3
TRANS PNP 80V 10A TO220-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-KSE45H11TU | 070533-KSE45H11TU | KSE45H11TUFS-ND | KSE45H11TU |
| Product Name | 80V 10A 40MHz TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSE45H11TU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | |
| IC(max) | 10000 milliamps | 10000 milliamps | ||
| VCEO | 80 volts | 80 volts | ||
| VCBO | -80 volts | |||
| fT | 40 MHz |