Shenzhen Shengyu Electronics Technology Limited Datasheets for Isolation Amplifiers

Isolation amplifiers electrically isolate input and output signals, often by inductive couplings. Isolation amplifiers, or iso-amps as they are sometimes called, may be used to protect components from potentially dangerous voltages or to amplify low-level analog signals in applications with multiple channels.
Isolation Amplifiers: Learn more

Product Name Notes
0-V TO 5-V INPUT, PRECISION REIN
1-V INPUT, PRECISION REINFORCED
200 KHZ REINFORCED ISOLATED AMPL
250-MV INPUT, PRECISION
5-V-INPUT PRECISION REINFORCED I
50-MV INPUT, PRECISION REINFORCE
AUTOMOTIVE 2-V-INPUT REINFORCED
AUTOMOTIVE 250-MV INPUT, PRECISI
AUTOMOTIVE 5-V-INPUT PRECISION R
AUTOMOTIVE 50-MV INPUT, PRECISIO
AUTOMOTIVE ISOLATED ANALOG AMP W
AUTOMOTIVE ISOLATED ANALOG AMPLI
AUTOMOTIVE, 0-V TO 5-V INPUT, PR
High Voltage Isolation Amplifier
IC ISOLATED 8SOIC
IC ISOLATED AMPLIFIER
IC ISOLATION 16SOIC
IC ISOLATION 8DIP GULL WING
IC ISOLATION 8SOIC
IC OPAMP ISOL 2CIR 16FLATPACK
IC OPAMP ISOLATION 2 CIRC 16DIP
ISOLATED ANALOG AMP WITH DIFFERE
POWER ISOLATION
PRECISION, 50-MV-INPUT, BASIC IS