Bipolar (BJT) Transistor Array 8 NPN Darlington 90V 400mA 1.8W
TRANS 8NPN DARL 90V 0.4A 18DIP Product overview: L604C from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 0.4A. Search-friendly keywords include transistor, BJT, switching, amplification, 90V, 0.4A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-L604C can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1051271-L604C
Packaging: Tube/Rail
Transistor Polarity: 8 NPN Darlington
Family Name: L604C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 150°C (TJ)
Maximum Current Collector: 400mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 90V
Max Vce (sat): 2V @ 500μA, 300mA
Maximum Power Dissipation: 1.8W
Alternative Parts (Cross-Reference): TD62083CP(J); TD62082CP(J); TD62084CP; TD62083CPG(J);
Introduction Date: August 14, 1995
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
TRANS 8NPN DARL 90V 0.4A 18DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 497-6702-5-ND | 277-L604C | 1051271-L604C | L604C |
| Product Name | Bipolar Transistor Arrays | 90V 0.4A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - L604C | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; 8 NPN Darlington | |
| IC(max) | 400 milliamps | 400 milliamps | 400 milliamps | |
| VCEO | 90 volts | 90 volts | 90 volts | |
| PD | 1800 milliwatts | 1800 milliwatts |