Manufacturer: ON Semiconductor
Win Source Part Number: 808969-KSC3296YTU
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 20W
Transistor Type: NPN
Frequency - Transition: 4MHz
Supplier Device Package: TO-220F
Temperature Range - Operating: 150°C
Manufacturer Package: TO-220-3 Full Pack
Current - Collector (Ic) (Maximum): 1.5A
Voltage - Collector Emitter Breakdown (Maximum): 150V
Current - Collector Cutoff (Maximum): 10μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.5V at 50mA, 500mA
DC Current Gain (hFE) (Min) at Ic, Vce: 40 at 500mA, 10V
Bipolar (BJT) Transistor NPN 150V 1.5A 4MHz 20W Through Hole TO-220F-3
NPN Epitaxial Silicon Transistor
TRANS NPN 150V 1.5A TO220F-3
Bipolar Transistors - BJT NPN Epitaxial Sil
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 808969-KSC3296YTU | KSC3296YTU-ND | KSC3296YTU | KSC3296YTU | KSC3296YTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSC3296YTU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN | NPN |