Shenzhen Shengyu Electronics Technology Limited Datasheets for Linear Variable Differential Transformers (LVDT)
Linear variable differential transformer (LVDT) linear position sensors have a series of inductors in a hollow cylindrical shaft and a solid cylindrical core. These devices produce an electrical output proportional to the position of the core
Linear Variable Differential Transformers (LVDT): Learn more
| Product Name | Notes |
|---|---|
| 1339 IN SG6.5 WITH LINEARIZATION | |
| 3-WIRE TRUE ZERO-SPEED DIFFERENT | |
| 5V PROGRAMMABLE ASIL COMPLIANT A | |
| ANGLE SENSOR IC W/ ADVANCED DIAG | |
| AS5047U-HTSM TSSOP14 LF T&RDP | |
| AS5047U-HTST TSSOP14 LF T&RDP | |
| AS5115A-HSSP SSOP16 LF T&RDP | |
| AS5147U-HTSM TSSOP14 LF T&RDP | |
| AS5147U-HTST TSSOP14 LF T&RDP | |
| AS5171A-HSIT SIP3 LF T&RDP | |
| AS5200L-AMFM MLF16 LF T&RDP | |
| AS5200L-AMFT MLF16 LF T&RDP | |
| ASIL ANGLE SENSOR W/ LINEARIZATI | |
| ASIL ANGLE SENSOR WITH UVW AND A | |
| HALL-ANGLE-SENSOR 9102000020 | |
| HALL-ANGLE-SENSOR 91681/TWO CHAN | |
| HALL-EFFECT ANGLE SENSOR | |
| HIGH RESOLUTION PROGRAMMABLE ANG | |
| IND HOLLOW SHAFT RES | |
| Integrated Circuits (ICs) - Sensors - Angle, Linear Position Sensors | |
| LINEAR POSITION SENSORCP | |
| LOW POWER LINEAR HALL SENSOR | |
| MULTI-TURN NON-CONTACT SENSOR | |
| POT LINEAR 5K OHM PCB MNT | |
| POT SPEED & POSITION | |
| PROGRAMMABLE ANGLE SENSOR IC WIT | |
| RESOLVER HOLLOW SHAFT | |
| SENSOR ANGLE 360DEG SMD | |
| SENSOR ANGLE 360DEG SOLDER TAB | |
| SENSOR ANGLE 360DEG SOLDER | |
| SENSOR ANGLE 90DEG CBL W/CONN | |
| SENSOR ANGLE 90DEG SMD | |
| SENSOR ANGLE 90DEG SURFACE MOUNT | |
| SENSOR ANGLE SURFACE MOUNT | |
| SENSOR HALL ABSOLUTE POS ROTATE | |
| SENSOR LINEAR 10.16MM WIRE LEADS | |
| SENSOR LINEAR 101.6MM WIRE LEAD | |
| SENSOR LINEAR 12.7MM SLD TURRET | |
| SENSOR LINEAR 12.7MM SOLDER LUG | |
| SENSOR LINEAR 12.7MM WIRE LEADS | |
| SENSOR LINEAR 152.4MM WIRE LEAD | |
| SENSOR LINEAR 25.4MM SOLDER LUG | |
| SENSOR LINEAR 25.4MM WIRE LEADS | |
| SENSOR LINEAR 3.81MM WIRE LEADS | |
| SENSOR LINEAR 38.1MM SOLDER LUG | |
| SENSOR LINEAR 5.08MM WIRE LEADS | |
| SENSOR LINEAR 50.8MM WIRE LEADS | |
| SENSOR LINEAR 6.35MM WIRE LEADS | |
| SENSOR LINEAR 69.85MM SOLDER LUG | |
| SENSOR LINEAR 76.2MM WIRE LEADS | |
| SENSOR LINEAR 8.89MM WIRE LEADS | |
| SENSOR ROTARY 100DEG SOLDER LUG | |
| SENSOR ROTARY 105DEG CONNECTOR | |
| SENSOR ROTARY 10DEG PC PIN | |
| SENSOR ROTARY 10DEG SOLDER LUG | |
| SENSOR ROTARY 110DEG SOLDER LUG | |
| SENSOR ROTARY 120 DEG CONNECTOR | |
| SENSOR ROTARY 120DEG CONNECTOR | |
| SENSOR ROTARY 120DEG SOLDER LUG | |
| SENSOR ROTARY 130DEG SOLDER LUG | |
| SENSOR ROTARY 140DEG SOLDER LUG | |
| SENSOR ROTARY 150DEG SOLDER LUG | |
| SENSOR ROTARY 160DEG SOLDER LUG | |
| SENSOR ROTARY 170DEG SOLDER LUG | |
| SENSOR ROTARY 180 DEG CONNECTOR | |
| SENSOR ROTARY 180 DEG WIRE LEADS | |
| SENSOR ROTARY 180DEG SOLDER LUG | |
| SENSOR ROTARY 190DEG SOLDER LUG | |
| SENSOR ROTARY 200DEG SOLDER LUG | |
| SENSOR ROTARY 20DEG SOLDER LUG | |
| SENSOR ROTARY 210DEG SOLDER LUG | |
| SENSOR ROTARY 220DEG SOLDER LUG | |
| SENSOR ROTARY 230DEG SOLDER LUG | |
| SENSOR ROTARY 240DEG SOLDER LUG | |
| SENSOR ROTARY 250 DEG SOLDER LUG | |
| SENSOR ROTARY 250DEG SOLDER LUG | |
| SENSOR ROTARY 260DEG SOLDER LUG | |
| SENSOR ROTARY 270DEG SOLDER LUG | |
| SENSOR ROTARY 280DEG SOLDER LUG | |
| SENSOR ROTARY 290DEG SOLDER LUG | |
| SENSOR ROTARY 300DEG SOLDER LUG | |
| SENSOR ROTARY 30DEG SOLDER LUG | |
| SENSOR ROTARY 310DEG SOLDER LUG | |
| SENSOR ROTARY 320DEG SOLDER LUG | |
| SENSOR ROTARY 330DEG PC PIN | |
| SENSOR ROTARY 330DEG SMD | |
| SENSOR ROTARY 330DEG SOLDER LUG | |
| SENSOR ROTARY 340DEG SLDR TURRET | |
| SENSOR ROTARY 340DEG SOLDER LUG | |
| SENSOR ROTARY 340DEG WIRE LEADS | |
| SENSOR ROTARY 350DEG SOLDER LUG | |
| SENSOR ROTARY 3600DEG SLD TURRET | |
| SENSOR ROTARY 3600DEG WIRE LEADS | |
| SENSOR ROTARY 360DEG CONNECTOR | |
| SENSOR ROTARY 360DEG PC PIN | |
| SENSOR ROTARY 360DEG SMD | |
| SENSOR ROTARY 360DEG SOLDER LUG | |
| SENSOR ROTARY 360DEG WIRE LEADS | |
| SENSOR ROTARY 3960DEG PC PIN | |
| SENSOR ROTARY 40DEG SOLDER LUG | |
| SENSOR ROTARY 45DEG SOLDER LUG | |
| SENSOR ROTARY 50DEG SOLDER LUG | |
| SENSOR ROTARY 60DEG SOLDER LUG | |
| SENSOR ROTARY 60DEG WIRE LEADS | |
| SENSOR ROTARY 70DEG SOLDER LUG | |
| SENSOR ROTARY 80DEG SOLDER LUG | |
| SENSOR ROTARY 90 DEG WIRE LEADS | |
| SENSOR ROTARY 90DEG CONNECTOR | |
| SENSOR ROTARY 90DEG SOLDER LUG | |
| SENSOR ROTARY 90DEG WIRE LEADS | |
| SENSOR ROTARY CONNECTOR | |
| SENSOR ROTARY PIN HEADER | |
| SENSOR ROTARY POS 360 DEG 3.3V | |
| SENSOR WIRE LEADS | |
| SINGLE DIE ASIL ANGLE SENSOR WIT | |
| SPEED AND POSITION |
| Next >> |