onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single KSD401FYTU

Description
Win Source Part Number: 1067976-KSD401FYTU Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tube Standard Package: 50 Power - Max: 25 W Voltage - Collector Emitter Breakdown (Max): 150 V Current - Collector (Ic) (Max): 2 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 50mA, 500mA Current - Collector Cutoff (Max): 50µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 400mA, 10V Frequency - Transition: 5MHz Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: KSD401 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1067976-KSD401FYTU Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tube Standard Package: 50 Power - Max: 25 W Voltage - Collector Emitter Breakdown (Max): 150 V Current - Collector (Ic) (Max): 2 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 50mA, 500mA Current - Collector Cutoff (Max): 50µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 400mA, 10V Frequency - Transition: 5MHz Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: KSD401 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1067976-KSD401FYTU - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1067976-KSD401FYTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1067976-KSD401FYTU
Win Source Part Number: 1067976-KSD401FYTU Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tube Standard Package: 50 Power - Max: 25 W Voltage - Collector Emitter Breakdown (Max): 150 V Current - Collector (Ic) (Max): 2 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 1V @ 50mA, 500mA Current - Collector Cutoff (Max): 50µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 400mA, 10V Frequency - Transition: 5MHz Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220-3 Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: KSD401 Product Status: Obsolete

Win Source Part Number: 1067976-KSD401FYTU
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tube
Standard Package: 50
Power - Max: 25 W
Voltage - Collector Emitter Breakdown (Max): 150 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 50mA, 500mA
Current - Collector Cutoff (Max): 50µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 400mA, 10V
Frequency - Transition: 5MHz
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: KSD401
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
150V 2A TO-220 Bipolar Transistor
276-KSD401FYTU
150V 2A TO-220 Bipolar Transistor 276-KSD401FYTU
TRANS NPN 150V 2A TO-220 Product overview: KSD401FYTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 2A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD401FYTU can be used for catalog matching and distributor lookup.

TRANS NPN 150V 2A TO-220 Product overview: KSD401FYTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 2A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 2A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD401FYTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - KSD401FYTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSD401FYTU-ND
Single Bipolar Transistors KSD401FYTU-ND
Bipolar (BJT) Transistor NPN 150V 2A 5MHz 25W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 150V 2A 5MHz 25W Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSD401FYTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSD401FYTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSD401FYTU
TRANS NPN 150V 2A TO220-3

TRANS NPN 150V 2A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1067976-KSD401FYTU 276-KSD401FYTU KSD401FYTU-ND KSD401FYTU
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 150V 2A TO-220 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-220; SOT3 TO-220; TO-220-3
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps
Power Gain 120 dB
Operating Frequency 5 MHz
Unlock Full Specs
to access all available technical data