onsemi Single Bipolar Transistors KSC2310YTA

Description
Bipolar (BJT) Transistor NPN 150V 50mA 100MHz 800mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 150V 50mA 100MHz 800mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSC2310YTA-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC2310YTA-ND
Single Bipolar Transistors KSC2310YTA-ND
Bipolar (BJT) Transistor NPN 150V 50mA 100MHz 800mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 150V 50mA 100MHz 800mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC2310YTA - 1050916-KSC2310YTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC2310YTA
1050916-KSC2310YTA
TRANSISTORS - Transistors (BJT) - Single - KSC2310YTA 1050916-KSC2310YTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050916-KSC2310YTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 150V Max Vce (sat): 500mV @ 1mA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 120 @ 10mA, 5V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050916-KSC2310YTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 500mV @ 1mA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 10mA, 5V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
150V 50mA 100MHz Bipolar Transistor
276-KSC2310YTA
150V 50mA 100MHz Bipolar Transistor 276-KSC2310YTA
NPN BJT 150V 50mA 100MHz TO-92L Transistor Product overview: KSC2310YTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 50mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 50mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2310YTA can be used for catalog matching and distributor lookup.

NPN BJT 150V 50mA 100MHz TO-92L Transistor Product overview: KSC2310YTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 50mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 150V, 50mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2310YTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC2310YTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC2310YTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC2310YTA
TRANS NPN 150V 0.05A TO92-3

TRANS NPN 150V 0.05A TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSC2310YTA-ND 1050916-KSC2310YTA 276-KSC2310YTA KSC2310YTA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSC2310YTA 150V 50mA 100MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; SOT3; TO-92-3
IC(max) 50 milliamps 50 milliamps
VCEO 150 volts 150 volts
VCBO 200 volts
Unlock Full Specs
to access all available technical data