Manufacturer: ON Semiconductor
Win Source Part Number: 808183-KSH42CTM
Packaging: Reel
Mounting Style: SMD
Power - Max: 20W
Transistor Type: PNP
Frequency - Transition: 3MHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: DPAK
Temperature Range - Operating: 150°C
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Current - Collector (Ic) (Maximum): 6A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 10μA
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.5V at 600mA, 6A
Part Number Series: KSH42
DC Current Gain (hFE) (Min) at Ic, Vce: 15 at 3A, 4V
Bipolar (BJT) Transistor PNP 100V 6A 3MHz 20W Surface Mount D-Pak
TRANS PNP 100V 6A DPAK
Bipolar Transistors - BJT 100V6A PNP Epitaxial Silicon Transistor
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 808183-KSH42CTM | KSH42CTMTR-ND | KSH42CTM | KSH42CTM |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSH42CTM | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP |