Bipolar (BJT) Transistor NPN 800V 3A 40W Through Hole TO-220F-3
TRANS NPN 800V 3A TO220F-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSC5367FTU-ND | KSC5367FTU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |