Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070527-KSD882YS
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 90MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-126-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 500mV @ 200mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 160 @ 1A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
Bipolar (BJT) Transistor NPN 30V 3A 90MHz 1W Through Hole TO-126-3
Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: KSD882YS from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSD882YS can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT NPN Epitaxial Sil
TRANS NPN 30V 3A TO126-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 070527-KSD882YS | KSD882YS-ND | 2087-KSD882YS | KSD882YS | KSD882YS |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSD882YS | Single Bipolar Transistors | Bipolar Transistor | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | ||
| Package Type | SOT3; TO-126-3 | TO-225AA, TO-126-3 | Bulk | ||
| Packing Method | Bulk | Bulk; Bulk | |||
| IC(max) | 3000 milliamps | 3000 milliamps |