Bipolar (BJT) Transistor NPN 600V 2A 50W Through Hole TO-220-3
Bipolar Transistors - BJT NPN Planar Silicon Product overview: KSC5502TU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC5502TU can be used for catalog matching and distributor lookup.
TRANS NPN 600V 2A TO220-3
Bipolar Transistors - BJT NPN Planar Silicon
TRANS NPN 600V 2A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 488-KSC5502TU-ND | 2087-KSC5502TU | KSC5502TU | KSC5502TU | KSC5502TU |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN | NPN; NPN | ||
| Package Type | TO-220; TO-220-3 | Tube | TO-220; TO-220-3 | ||
| Packing Method | Tube | Tube; Tube,Tube | |||
| IC(max) | 2000 milliamps | 2000 milliamps | 2000 milliamps |