Shenzhen Shengyu Electronics Technology Limited Datasheets for RF Diodes

RF diodes are designed to handle high-power radio frequency (RF) signals in stereo amplifiers, radio transmitters, television monitors, and other RF or microwave devices.
RF Diodes: Learn more

Page: 1 2 3 4
Product Name Notes
1PIN CHIP SIL
1SV298 - PI TYPE ATTENUATOR APPL
35V 1.2PF, UMD2, LOW RF BAND SWI
35V 1.2PF, UMD3, CATHODE COMMON,
BA591 - MIXER DIODE, VERY HIGH F
BA885 - PIN DIODE
BAND SWITCHING DIODES - 1SS390SM
BAND SWITCHING DIODES : 1SS356VM
BAP65LX - Silicon PIN Diode
BAR65 - PIN DIODE
BAT15 - RF MIXER AND DETECTOR SC
BEAMLESS BACK-TO-BACK CROSSOVER
BEAMLESS RING QUAD
DIODE ARRAY GP 35V 100MA SOT23
DIODE ARRAY SCHOTTKY 3V SOT343
DIODE ARRAY SCHOTTKY 4V SC59-3
DIODE FOR UHF/VHF TUNER
DIODE GEN PURP SC79-2
DIODE LIMITER SILICON 120-180V
DIODE LIMITER SILICON 15-30V
DIODE LIMITER SILICON 20-45V
DIODE LIMITER SILICON 30-60V
DIODE LIMITER SILICON 45-75V
DIODE PIN 30V SOD80 QUADROMELF
DIODE PIN 50V 100MA 6TSSOP
DIODE SCHOTT 4V 110MA TSLP-2-19
DIODE SCHOTT 4V 110MA TSSLP-2-1
DIODE SCHOTT 4V 110MA TSSLP-2-3
DIODE SCHOTTKY 15V 250MW AXIAL
DIODE SCHOTTKY 20V 250MW AXIAL
DIODE SCHOTTKY 30V 250MW SOT23-3
DIODE SCHOTTKY 30V 825MW SOT323
DIODE SCHOTTKY 375V BEAM LEAD
DIODE SCHOTTKY 40V 100MW SCD80
DIODE SCHOTTKY 40V 100MW SOD323
DIODE SCHOTTKY 40V 100MW SOT143
DIODE SCHOTTKY 40V 100MW SOT343
DIODE SCHOTTKY 40V 100MW TSLP-2
DIODE SCHOTTKY 40V 100MW TSLP-4
DIODE SCHOTTKY 40V 100MW TSSLP-2
DIODE SCHOTTKY 4V 100MW SOD323-2
DIODE SCHOTTKY 4V 100MW SOT143-4
DIODE SCHOTTKY 4V 100MW SOT323-3
DIODE SCHOTTKY 4V 100MW TSSLP-2
DIODE SCHOTTKY 4V 150MW SOT143-4
DIODE SCHOTTKY 4V 150MW SOT23-3
DIODE SCHOTTKY 4V 150MW SOT323-3
DIODE SCHOTTKY 500V BEAM LEAD
DIODE SCHOTTKY 70V 150MW SOD323
DIODE SCHOTTKY 70V 250MW AXIAL
DIODE SCHOTTKY 70V 333MW SOD123
DIODE SCHOTTKY 8V 150MW SOT23-3
DIODE SCHOTTKY 8V 150MW SOT323-3
DIODE SCHOTTKY PAIR 375V BEAM LD
DIODE SCHOTTKY PAIR 500V BEAM LD
DIODE STANDAR 1500V TO220FPAB F5
DIODE STANDAR 1500V TO220FPABFD6
DIODE STANDAR 30V 100MW SOT343-4
DIODE STANDARD 35V 500MW SOD323
DIODE STANDARD 35V 715MW SOD523
DIODE STANDARD 40V SSMINI2-F5-B
DIODE STNRD 35V SOD80 QUADROMELF
Discrete Semiconductor Products - Diodes - RF
DROP-IN NTYPE, HIGH DRIVE, RING
DROP-IN, MEDIUM DRIVE, RING QUAD
IC RF PIN DIODE BEAM LEAD SW
IC RF PIN DIODE CHIP SS HYBRID
MIXER DIODE, LOW BARRIER, X BAND
MIXER DIODE, LOW BARRIER
NOW NEXPERIA 1PS66SB82 - MIXER D
NOW NEXPERIA BAT17 - SCHOTTKY BA
PIN CHIP
PIN DIODE, 30V V(BR), SILICON, T
PIN DIODE, 35V V(BR)
PIN DIODE, 50V V(BR)
PIN DIODE
RECTIFIER DIODE, 35V
RF DIODE PIN 100V 125MW 5TSOP
RF DIODE PIN 100V 1W SOT25-5
RF DIODE PIN 100V 240MW SOT323-3
RF DIODE PIN 100V 240MW SOT323
RF DIODE PIN 100V 250MW AXIAL
RF DIODE PIN 100V 250MW SOT143
RF DIODE PIN 100V 250MW SOT23-3
RF DIODE PIN 100V 250MW
RF DIODE PIN 100V DIE
RF DIODE PIN 100V MINIPAK
RF DIODE PIN 100V SOT23-3
RF DIODE PIN 100V SOT25-5
RF DIODE PIN 100V SOT323
RF DIODE PIN 120V 10W 3QFN
RF DIODE PIN 120V 250MW
RF DIODE PIN 120V 620MW DIE
RF DIODE PIN 128V/22V SOT323
RF DIODE PIN 15000V
RF DIODE PIN 150V 250MW AXIAL
RF DIODE PIN 150V 250MW SC79-2
RF DIODE PIN 150V 250MW SOD323-2
RF DIODE PIN 150V 250MW SOT23-3
RF DIODE PIN 150V 250MW SOT323-3
RF DIODE PIN 150V 250MW TSLP-2
RF DIODE PIN 150V 250MW TSLP2-19
RF DIODE PIN 150V 250MW
RF DIODE PIN 150V
RF DIODE PIN 175V 200MW SOT323
RF DIODE PIN 175V 250MW SOT23
RF DIODE PIN 175V 250MW TO236AB
RF DIODE PIN 175V 500MW SOD323
RF DIODE PIN 175V 715MW SOD523
RF DIODE PIN 180V 13W 3QFN
RF DIODE PIN 180V 2W 3QFN
RF DIODE PIN 180V 300MW 0603C
RF DIODE PIN 180V 500MW 1005
RF DIODE PIN 180V 870MW DIE
RF DIODE PIN 200V 250MW AXIAL
RF DIODE PIN 200V 250MW SOT23-3
RF DIODE PIN 200V DIE
RF DIODE PIN 250V 3QFN
RF DIODE PIN 30V 240MW SOT323-3
RF DIODE PIN 30V 250MW SC79-2
RF DIODE PIN 30V 250MW SOD323-2
RF DIODE PIN 30V 250MW TO236AB
RF DIODE PIN 30V 500MW SOD323
RF DIODE PIN 30V 715MW SOD523
RF DIODE PIN 30V DO35
RF DIODE PIN 30V ESC
RF DIODE PIN 30V SOD80 MINIMELF
RF DIODE PIN 30V SOT23-3
RF DIODE PIN 35V 300MW 0603
RF DIODE PIN 35V SOD80 MINIMELF
RF DIODE PIN 45V 2W 3QFN
RF DIODE PIN 50V 100MW 3MCP
RF DIODE PIN 50V 100MW MCP
RF DIODE PIN 50V 125MW 5TSOP
RF DIODE PIN 50V 130MW SOD2
RF DIODE PIN 50V 135MW 2DFN
RF DIODE PIN 50V 150MW 3CP
RF DIODE PIN 50V 150MW CP
RF DIODE PIN 50V 150MW SOD2
RF DIODE PIN 50V 200MW SOD323
RF DIODE PIN 50V 240MW SOT323-3
RF DIODE PIN 50V 240MW SOT323
RF DIODE PIN 50V 250MW AXIAL
RF DIODE PIN 50V 250MW SC79-2
RF DIODE PIN 50V 250MW SCD80
RF DIODE PIN 50V 250MW SOD323-2
RF DIODE PIN 50V 250MW SOT23-3
RF DIODE PIN 50V 250MW SOT323-3
RF DIODE PIN 50V 250MW TO236AB
RF DIODE PIN 50V 250MW TSLP-2
RF DIODE PIN 50V 260MW SOT323-3
RF DIODE PIN 50V 300MW 6TSSOP
RF DIODE PIN 50V 415MW SOD523
RF DIODE PIN 50V 500MW SOD323
RF DIODE PIN 50V 5CPH
RF DIODE PIN 50V 715MW SOD523
RF DIODE PIN 50V CHIP
RF DIODE PIN 50V DIE
RF DIODE PIN 50V MINIPAK
RF DIODE PIN 50V SCD80
RF DIODE PIN 50V SOD323-2
RF DIODE PIN 50V SOT23-3
RF DIODE PIN 60V 140MW SOD2
RF DIODE PIN 60V 150MW SOD2
RF DIODE PIN 60V 1W 3QFN
RF DIODE PIN 60V 250MW
RF DIODE PIN 60V 715MW SOD523
RF DIODE PIN 60V/22V SOT323
RF DIODE PIN 75V 3W 3QFN
RF DIODE PIN 80V 150MW TSSLP-2
RF DIODE PIN 80V 250MW SC79-2
RF DIODE PIN 80V 250MW TSLP-2-19
RF DIODE PIN 80V 250MW TSLP-2
RF DIODE PIN 80V 250MW TSSLP-2
RF DIODE SCHOTTKY 15V MINIPAK
RF DIODE SCHOTTKY 15V SOT666
RF DIODE SCHOTTKY 2V 75MW CHIP
RF DIODE SCHOTTKY 2V CHIP
RF DIODE SCHOTTKY 3V 100MW SC79
RF DIODE SCHOTTKY 3V 75MW
RF DIODE SCHOTTKY 3V CHIP
RF DIODE SCHOTTKY 4V 100MW TSLP2
RF DIODE SCHOTTKY 4V 1W
RF DIODE SCHOTTKY 4V SOD323
RF DIODE SCHOTTKY 4V SOD523
RF DIODE SCHOTTKY 4V SOT23-3
RF DIODE SCHOTTKY 4V SOT666
RF DIODE SCHOTTKY 4V TO236AB
RF DIODE SCHOTTKY 5V 3CP
RF DIODE SCHOTTKY 5V USC
RF DIODE SCHOTTKY 70V 250MW
RF DIODE SCHOTTKY 70V 430MW DO35
RF DIODE SCHOTTKY 75MW 504-012
RF DIODE SCHOTTKY 8V 150MW AXIAL
RF DIODE SOD80 MINIMELF
RF DIODE STANDAR 1500V TO220FPAB
RF DIODE STANDARD 30V USC
RF DIODE STANDARD 35V 150MW EMD2
RF DIODE STANDARD 35V 150MW EMD3
RF DIODE STANDARD 35V 150MW UMD3
RF DIODE STANDARD 35V 200MW UMD2
RF DIODE STANDARD 35V SC79-2
RF DIODE STANDARD 35V SCD80
RF DIODE STANDARD 35V SOD323-2
RF DIODE STANDARD 35V TO236AB
RF DIODES
RF MIXER/DETECTOR SCHOTTKY DIODE
RF PIN DIODE > ANTENNA SWITCH
S BAND HIGH DRIVE DUAL CROSSOVER
S-BAND LOW DRIVE BRIDGE QUAD
S-BAND LOW DRIVE RING QUAD
SBD SERIES 35MA 10V
SCH CHIP SIL
SCHOTTKY BEAMLEAD BRIDGE QUAD
SCHOTTKY BEAMLEAD RING QUAD
SCHOTTKY BEAMLEAD SERIES PAIR
SCHOTTKY BEAMLEAD SINGLE
SCHOTTKY DETECTOR P-TYPE KU BA
SCHOTTKY ZERO BIAS DETECTOR DIOD
SHOTKY DIODE 375V 400AMP - BEAM
SI LIMITER HERMETIC MICROSTRIP
SI LIMITER HERMETIC PILL
SI LIMITER HERMETIC STUD
SI LIMITER NON HERMETIC CHIP
SI LIMITER NON HERMETIC EPSM SMT
SI LIMITER NON HERMETIC PLASTIC
SI NOISE HERMETIC MICROSTRIP
SI NOISE NON HERMETIC CHIP
SI NOISE NON HERMETIC EPSM SMT
SI PIN HERMETIC MICROSTRIP
SI PIN HERMETIC PILL
SI PIN NON HERMETIC BEAM LEAD
SI PIN NON HERMETIC CHIP W LEAD
SI PIN NON HERMETIC CHIP
SI PIN NON HERMETIC EPSM SMT
SI PIN NON HERMETIC PLASTIC SMT
SI SCHOTTKY CHIP
SI SCHOTTKY P-TYPE DETECTOR DIOD
SILICON SCHOTTKY BEAMLESS

Next >>