onsemi 100V 2A DPAK Bipolar Transistor KSH112GTM

Description
TRANS NPN DARL 100V 2A DPAK Product overview: KSH112GTM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSH112GTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN DARL 100V 2A DPAK Product overview: KSH112GTM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSH112GTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 2A DPAK Bipolar Transistor
276-KSH112GTM
100V 2A DPAK Bipolar Transistor 276-KSH112GTM
TRANS NPN DARL 100V 2A DPAK Product overview: KSH112GTM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSH112GTM can be used for catalog matching and distributor lookup.

TRANS NPN DARL 100V 2A DPAK Product overview: KSH112GTM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSH112GTM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSH112GTM - 002173-KSH112GTM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSH112GTM
002173-KSH112GTM
TRANSISTORS - Transistors (BJT) - Single - KSH112GTM 002173-KSH112GTM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002173-KSH112GTM Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 25MHz Transistor Polarity: NPN - Darlington Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 3V @ 40mA, 4A Collector Cut-off Current(Max): 20μA Typical Gain (hFE) (Min): 1000 @ 2A, 3V Maximum Power Dissipation: 1.75W Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Automotive, Signal Processing Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002173-KSH112GTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 25MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 3V @ 40mA, 4A
Collector Cut-off Current(Max): 20μA
Typical Gain (hFE) (Min): 1000 @ 2A, 3V
Maximum Power Dissipation: 1.75W
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Automotive, Signal Processing
Quantity per package: 2,500

Buy Now Datasheet
Single Bipolar Transistors - KSH112GTM-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSH112GTM-ND
Single Bipolar Transistors KSH112GTM-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 2A 25MHz 1.75W Surface Mount D-Pak

Bipolar (BJT) Transistor NPN - Darlington 100V 2A 25MHz 1.75W Surface Mount D-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSH112GTM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSH112GTM
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSH112GTM
TRANS NPN DARL 100V 2A DPAK

TRANS NPN DARL 100V 2A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-KSH112GTM 002173-KSH112GTM KSH112GTM-ND KSH112GTM
Product Name 100V 2A DPAK Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSH112GTM Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN - Darlington NPN
IC(max) 2000 milliamps 2000 milliamps
VCEO 100 volts 100 volts
VCBO 100 volts
Unlock Full Specs
to access all available technical data