NPN BJT Transistor 20V 30mA 850MHz SOT-23 Surface Mount Product overview: KSC2756RMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V, 30mA, 850MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 20V, 30mA, 850MHz, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-KSC2756RMTF can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 71057-KSC2756RMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 15dB to 23dB
Frequency - Transition: 850MHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 6.5dB @ 200MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Typical Gain (hFE) (Min): 60 @ 5mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
RF Transistor NPN 20V 30mA 850MHz 150mW Surface Mount SOT-23-3
RF TRANS NPN 20V 850MHZ SOT23-3
RF SMALL SIGNAL TRANSISTOR
RF TRANS NPN 20V 850MHZ SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-KSC2756RMTF | 71057-KSC2756RMTF | KSC2756RMTF-ND | KSC2756RMTF | KSC2756RMTF |
| Product Name | SMD 20V 30mA 850MHz Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - KSC2756RMTF | Bipolar RF Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | |
| IC(max) | 30 milliamps | 30 milliamps | |||
| VCEO | 20 volts | 20 volts | 20 volts | ||
| VCBO | 30 volts | ||||
| fT | 850 MHz |