Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018220-KSC1008YBU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 400mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 50mA, 2V
Maximum Power Dissipation: 800mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs
Bipolar (BJT) Transistor NPN 60V 700mA 50MHz 800mW Through Hole TO-92-3
NPN Epitaxial Silicon Transistor
NPN Epitaxial Silicon Transistor
NPN BJT Transistor, 60V VCEO, 700mA IC, 50MHz fT, TO-92 Product overview: KSC1008YBU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 700mA, 50MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 700mA, 50MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC1008YBU can be used for catalog matching and distributor lookup.
TRANSISTOR, NPN, 60V, 0.7A, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:50MHz; Power Dissipation Pd:800mW; DC Collector Current:700mA; DC Current Gain hFE:120hFE; Transistor Case RoHS Compliant: Yes
TRANS, NPN, 60V, 0.7A, 150DEG C, 0.8W; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:700mA; Power Dissipation:800mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS NPN 60V 0.7A TO92-3
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 018220-KSC1008YBU | KSC1008YBU-ND | KSC1008YBU | 276-KSC1008YBU | 46AC0927 | 82C7206 | KSC1008YBU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSC1008YBU | Single Bipolar Transistors | 60V 700mA 50MHz Bipolar Transistor | Transistor, Npn, 60V, 0.7A, To-92-3; Transistor Polarity Onsemi | Trans, Npn, 60V, 0.7A, 150Deg C, 0.8W; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN | NPN | |
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-92-3 | TO-3; TO-92 | TO-3 | ||
| Packing Method | Bulk; Bulk | Bulk; Bulk | |||||
| IC(max) | 700 milliamps | 700 milliamps | |||||
| VCEO | 60 volts | 60 volts |