Bipolar (BJT) Transistor NPN 100V 6A 3MHz 1.75W Through Hole I-PAK
TRANS NPN 100V 6A IPAK
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSH41CITU-ND | KSH41CITU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |