onsemi TRANSISTORS - Transistors (BJT) - Single - KSH30TF KSH30TF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 113986-KSH30TF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 700mV @ 125mA, 1A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 15 @ 1A, 4V Maximum Power Dissipation: 1.56W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 113986-KSH30TF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 700mV @ 125mA, 1A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 15 @ 1A, 4V Maximum Power Dissipation: 1.56W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSH30TF - 113986-KSH30TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSH30TF
113986-KSH30TF
TRANSISTORS - Transistors (BJT) - Single - KSH30TF 113986-KSH30TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 113986-KSH30TF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 3MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 700mV @ 125mA, 1A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 15 @ 1A, 4V Maximum Power Dissipation: 1.56W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 113986-KSH30TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 3MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 700mV @ 125mA, 1A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 15 @ 1A, 4V
Maximum Power Dissipation: 1.56W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
40V 1A 3MHz TO-252 Bipolar Transistor
276-KSH30TF
40V 1A 3MHz TO-252 Bipolar Transistor 276-KSH30TF
PNP BJT Transistor, 40V VCEO, 1A IC, TO-252, 3MHz Product overview: KSH30TF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, 3MHz, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, 3MHz, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSH30TF can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 40V VCEO, 1A IC, TO-252, 3MHz Product overview: KSH30TF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A, 3MHz, TO-252. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, 3MHz, TO-252, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSH30TF can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSH30TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSH30TF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSH30TF
TRANS PNP 40V 1A DPAK

TRANS PNP 40V 1A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 113986-KSH30TF 276-KSH30TF KSH30TF
Product Name TRANSISTORS - Transistors (BJT) - Single - KSH30TF 40V 1A 3MHz TO-252 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP
Package Type SOT3; D-Pak
IC(max) 1000 milliamps 1000 milliamps
VCEO 40 volts 40 volts
VCBO -100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 216342 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); TO-252
View Details
PNP general-purpose transistor - 2PA1576R,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
6 suppliers